NPFC - MIL-C-572
CORDS, YARNS AND MONOFILAMENTS ORGANIC SYNTHETIC FIBER
| Organization: | NPFC |
| Publication Date: | 9 February 1972 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers organic synthetic fibers that may be used for insulation, tying, and other applications (see 6.1).
Fibers furnished under this specification shall be of the following types and forms, as specified (see 6.2):
P - Polyamide. (All forms.) PAA - Polyaryl-amide. (Forms C and Y only.) VC - Copolymer of vinylidene chloride and vinyl chloride. (Form MF only.) PVCA - Polyvinyl chloride, and its copolymers. (Form MF only.) AR - Cellulose acetate. (Forms C and Y only.) VCR - Viscose rayon. (Forms C and Y only.) CTA - Cellulose triacetate. (Forms C and Y only.) PSTR - Polyester. (Forms C and Y only.)
C - Cordage (see 6.5.1). Y - Yarn (see 6.5.2). MF - Monofilament (see 6.5.3).
intended Use:
Type P material is intended for applications requiring high tenacity, moisture resistance, and recovery. It is employed in lieu of silk in the finer sizes of magnet wire and cable applications.... View More
Document History