NPFC - MIL-HDBK-1264

RADIOGRAPHIC INSPECTION FOR SOUNDNESS OF WELDS IN STEEL BY COMPARSION TO GRADED ASTM E390 REFERENCE RADIOGRAPHS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 August 1998
Status: active
Page Count: 10
scope:

This handbook prescribes requirements for radiographic inspection for soundness of welds in steel by comparison to selective severity levels of ASTM E390, Volume II reference radiographs. The base material varies from greater that 0.25 to 3.0 in. (6.4 to 76 mm) inclusive in thickness. This handbook is not suitable for shipyard use. This handbook is for guidance only. This handbook cannot be cited as a requirement. If it is, the contractor does not have to comply.

intended Use:

This handbook is to be used as a guide when comparing radiographic inspection for soundness of welds in steel to selected severity levels of reference radiographs provided in an ASTM standard.

Document History

MIL-HDBK-1264
August 17, 1998
RADIOGRAPHIC INSPECTION FOR SOUNDNESS OF WELDS IN STEEL BY COMPARSION TO GRADED ASTM E390 REFERENCE RADIOGRAPHS
This handbook prescribes requirements for radiographic inspection for soundness of welds in steel by comparison to selective severity levels of ASTM E390, Volume II reference radiographs. The base...

References

Advertisement