DS 452/Til.1

Annex D to DS 452; Code of Practice for thermal insulation of technical service and supply systems in buildings

inactive
Organization: DS
Publication Date: 10 October 1996
Status: inactive
Page Count: 6
ICS Code (Heat recovery. Thermal insulation): 27.220
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

The Code of Practice DS 452 is valid for insulation of technical and supply systems having an operational temperature between -20°C and 120°C. The proposed Annex D extends the temperature range up to 500°C. The extention concerns insulation class 4 in order to make it valid in the temperature range from 120°C to 500°C as well. The background for this annex is a Danish law concerning energy efficiency, analyses and judgements of energy savings etc.

Document History

November 6, 2020
Thermal insulation of technical service and supply systems
See Danish scope.
October 1, 2018
Thermal insulation of technical service and supply systems
See Danish scope.
October 31, 2013
Thermal insulation of technical service and supply systems
See Danish scope.
July 22, 1999
Code of Practice for thermal insulation of technical service and supply systems in buildings
DS 452 is a Code of Practice for thermal insulation of technical service and supply systems in buildings. This code covers insulation of typical systems for heating, ventilation and water supplies,...
DS 452/Til.1
October 10, 1996
Annex D to DS 452; Code of Practice for thermal insulation of technical service and supply systems in buildings
The Code of Practice DS 452 is valid for insulation of technical and supply systems having an operational temperature between -20°C and 120°C. The proposed Annex D extends the temperature range up to...
January 1, 1984
Dansk Ingeniørforening's Code of Practice for thermal insulation of technical service and supply systems in buildings
This code covers typical systems for heating, ventilation and water supply, etc. the minimum temperature is -20 degree C. The code specifies functional requirements, classification of general systems...
Thermal insulation of technical service and supply systems
See Danish scope.
Code of Practice for thermal insulation of technical service and supply systems in buildings
See Danish scope.
Advertisement