CENELEC - EN 60684-3-216

Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving

inactive
Organization: CENELEC
Publication Date: 1 July 2005
Status: inactive
Page Count: 16
ICS Code (Plastics and rubber insulating materials): 29.035.20

Document History

October 1, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame- retarded, limited-fire-hazard sleeving
This part of IEC 60684-3 gives the requirements for four types of heat-shrinkable, flameretarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below. Class A: thin...
July 1, 2005
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
This sheet of IEC 60684-3 gives the requirements for four types of heat-shrinkable, flameretarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 􀁱C as shown below: Class A:...
EN 60684-3-216
July 1, 2005
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
A description is not available for this item.

References

Advertisement