ISO 3442-3

Machine tools - Dimensions and geometric tests for self-centring chucks with two-piece jaws - Part 3: Power-operated chucks with serrated jaws

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2007
Status: active
Page Count: 22
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

This part of ISO 3442 specifies 90° and 60° serrations and jaw nuts applicable to 90° and 60° serrations for mounting the top jaws on the base jaws of power chucks, in order to ensure interchangeability. It also describes, with reference to ISO 230-1, the geometric tests for self-centring, power-operated chucks with two or more two-piece jaws (serrated type), and the corresponding tolerances which apply.

Document History

ISO 3442-3
February 1, 2007
Machine tools - Dimensions and geometric tests for self-centring chucks with two-piece jaws - Part 3: Power-operated chucks with serrated jaws
This part of ISO 3442 specifies 90° and 60° serrations and jaw nuts applicable to 90° and 60° serrations for mounting the top jaws on the base jaws of power chucks, in order to ensure...

References

Advertisement