DLA - MIL-R-22684/2A

RESISTORS, FIXED, FILM, INSULATED, STYLE RL20

inactive
Organization: DLA
Publication Date: 20 January 1965
Status: inactive
Page Count: 7

Document History

April 19, 2022
RESISTOR, FIXED, FILM, INSULATED, STYLE RL20
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
July 4, 2020
RESISTOR, FIXED, FILM, INSULATED, STYLE RL20
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
May 27, 2016
RESISTOR, FIXED, FILM, INSULATED, STYLE RL20
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
February 5, 2009
RESISTORS, FIXED, FILM, INSULATED, STYLE RL20
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
September 8, 2006
RESISTORS, FIXED, FILM, INSULATED, STYLE RL20
A description is not available for this item.
August 6, 2001
RESISTORS, FIXED, FILM, INSULATED, STYLE RL20
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
August 8, 1989
RESISTORS, FIXED, FILM, INSULATED, STYLE RL20
A description is not available for this item.
April 17, 1985
RESISTORS, FIXED, FILM, INSULATED, STYLE RL20
A description is not available for this item.
November 21, 1968
RESISTORS, FIXED, FILM, INSULATED, STYLE RL20
[B circled] INACTIVE FOR DESIGN AFTER DATE OF THIS SPECIFICATION SHEET (SEE PAGE 8). USE MIL-R-39017/2. The complete requirements for procuring the resistors described herein shall consist of this...
MIL-R-22684/2A
January 20, 1965
RESISTORS, FIXED, FILM, INSULATED, STYLE RL20
A description is not available for this item.
March 24, 1964
RESISTORS, FIXED, FILM, INSULATED, STYLE RL20
A description is not available for this item.
Advertisement