DLA - SMD-5962-87635 REV A

MICROCIRCUIT, LINEAR, 8-BIT A/D CONVERTER WITH INPUT AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 March 1990
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD670 8-bit A/D converter with input amplifier

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package

VCC to ground - - - - - - - - - - - - - - - - - - - 0 V dc to +7.5 V dc Digital inputs (pins 11-15) - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Digital outputs (pins 1-9) - - - - - - - - - - - - - Momentary shot to VCC or ground Analog inputs (pins 16-19) - - - - - - - - - - - - - −30 V dc to +30 V dc Power dissipation (PD) - - - - - - - - - - - - - - - 450 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - 85°C/W

Supply voltage range (VCC) - - - - - - - - - - - - - 4.75 V dc to 5.5 V dc Operating ambient temperature range - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 18, 2020
MICROCIRCUIT, LINEAR, 8-BIT A/D CONVERTER WITH INPUT AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
December 11, 2014
MICROCIRCUIT, LINEAR, 8-BIT A/D CONVERTER WITH INPUT AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 20, 2002
MICROCIRCUIT, LINEAR, 8-BIT A/D CONVERTER WITH INPUT AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87635 REV A
March 6, 1990
MICROCIRCUIT, LINEAR, 8-BIT A/D CONVERTER WITH INPUT AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 23, 1988
MICROCIRCUIT, LINEAR, 8-BIT A/D CONVERTER WITH INPUT AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement