DS/EN 301047 V1.1.1

European Telecommunications Standards Institute Private Integrated Services Network (PISN) - Specification, functional models and information flows - Transit counter additional network feature [ISO/IEC 15055 (1997) modified]

active, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: active
ICS Code (Telephone networks): 33.040.35
scope:

This European Standard (Telecommunications series) was produced by ECMA on behalf of its members and those of the European Telecommunications Standards Institute (ETSI). The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services Digital Network (ISDN) concepts as developed by ITU-T and conforms to the framework of standards for Open Systems Interconnection (OSI) as defined by ISO/IEC. This particular EN specifies the Transit Counter additional network feature. The present document endorses an International Standard, ISO/IEC 15055.

Document History

DS/EN 301047 V1.1.1
February 3, 1999
European Telecommunications Standards Institute Private Integrated Services Network (PISN) - Specification, functional models and information flows - Transit counter additional network feature [ISO/IEC 15055 (1997) modified]
This European Standard (Telecommunications series) was produced by ECMA on behalf of its members and those of the European Telecommunications Standards Institute (ETSI). The present document is one...
Advertisement