DLA - SMD-5962-89661

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, CASCADABLE 64 X 9 FIFO, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 August 1989
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Shift rate 01 See 6.6 64 × 9 FIFO 15 MHz 02 See 6.6 64 × 9 FIFO 25 MHz

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, (28-lead, 1.490" × .310" × .200"), dual-in-line package Y F-11 (28-lead, .740" × .380" × .090"), flat package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC Input voltage - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc DC output current - - - - - - - - - - - - - - - - - 20 mA Maximum power dissipation - - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Cases Y and 3 - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case X - - - - - - - - - - - - - - - - - - - - - - 26°C/W 1/ Junction temperature (TJ) 2/ - - - - - - - - - - - - +150°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Temperature under bias - - - - - - - - - - - - - - - −55°C to +125°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ground voltage (GND) - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - 2.2 V dc minimum Input low voltage (VIL) - - - - - - - - - - - - - - 0.80 V dc maximum Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 6, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, CASCADABLE 64 X 9 FIFO, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 28, 2011
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, CASCADABLE 64 X 9 FIFO, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89661
August 22, 1989
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, CASCADABLE 64 X 9 FIFO, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement