DS/EN 60947-3/A2

Low-voltage switchgear and controlgear - Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units

inactive
Organization: DS
Publication Date: 26 August 2005
Status: inactive
Page Count: 103
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard applies to switches, disconnectors, switch-disconnectors and fuse combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed 1000 V a.c. or 1500 V d.c. The manufacturer shall specify the type, ratings and characteristics according to the relevant standard of any incorporated fuses. This standard does not apply to equipment coming within the scope of IEC 60947-2, IEC 60947-4-1 and IEC 60947-5-1; however, when switches and fuse-combination units coming into the scope of this standard are normally used to start, accelerate and/or stop an individual motor they shall also comply with the additional requirements given in annex A. The requirements for single pole operated three pole switches are included in Annex C. Auxiliary switches fitted to equipment within the scope of this standard shall comply with the requirements of IEC 60947-5-1. This standard does not include the additional requirements necessary for electrical apparatus for explosive gas atmospheres.

Document History

November 11, 2015
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fusecombination units to be used in distribution circuits and motor circuits of which the rated voltage does not...
April 27, 2012
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
IEC 60947-3:2008 applies to switches, disconnectors, switch-disconnectors and fuse-combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed...
July 22, 2009
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fusecombination units to be used in distribution circuits and motor circuits of which the rated voltage does not...
DS/EN 60947-3/A2
August 26, 2005
Low-voltage switchgear and controlgear - Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This standard applies to switches, disconnectors, switch-disconnectors and fuse combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed...
April 5, 2002
Low-voltage switchgear and controlgear - Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This standard applies to switches, disconnectors, switch-disconnectors and fuse combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed...
June 23, 2000
Low-voltage switchgear and controlgear - Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
States the characteristics of the equipment, the conditions with which the equipment shall comply (operation and behaviour in normal service, operation and behaviour in case of specified abnormal...
December 23, 1999
Low-voltage switchgear and controlgear - Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This standard applies to switches, disconnectors, switch-disconnectors and fuse combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed...
Low-voltage switchgear and controlgear - Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
States the characteristics of the equipment, the conditions with which the equipment shall comply (operation and behaviour in normal service, operation and behaviour in case of specified abnormal...
Low-voltage switchgear and controlgear -- Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fusecombination units to be used in distribution circuits and motor circuits of which the rated voltage does not...
Low-voltage switchgear and controlgear -- Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
IEC 60947-3:2008 applies to switches, disconnectors, switch-disconnectors and fuse-combination units to be used in distribution circuits and motor circuits of which the rated voltage does not exceed...
Low-voltage switchgear and controlgear - Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fusecombination units to be used in distribution circuits and motor circuits of which the rated voltage does not...
Low-voltage switchgear and controlgear - Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fusecombination units to be used in distribution circuits and motor circuits of which the rated voltage does not...
Advertisement