DOD - SMD 5962-87612
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT NOR GATE, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 23 March 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54AC02 Quad 2-input NOR Gate 02 54AC11002 Quad 2-input NOR Gate
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range 1/ - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range 1/ - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage range 1/ - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - - ±50 mA DC VCC or GND current - - - - - - - - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to 150°C Maximum power dissipation PD 2/ - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) 3/ - - - - - - - - - - - - - 3.0 V dc to 5.5 V dc Input voltage range - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Input rise or fall times, VCC = 3.6 V, VCC = 5.5 V - - 0 to 8 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History