CEN - EN ISO 294-3

Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates

inactive
Organization: CEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20

Document History

July 1, 2020
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 3: Small plates
This document specifies two two-cavity moulds, the type D11 and D12 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with a preferred thickness of 1 mm (type D11) or 2...
EN ISO 294-3
July 1, 2003
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates
A description is not available for this item.
July 1, 1998
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates
A description is not available for this item.

References

Advertisement