ASTM C331
Standard Specification for Lightweight Aggregates for Concrete Masonry Units
| Organization: | ASTM |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
(Footnote *)
This specification covers lightweight aggregates intended for use in concrete masonry units when a prime consideration is to reduce the density of the units.
The values stated in SI units are to be regarded as the standard. The values shown in parentheses are for information purposes only.
The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
Footnote * - A Summary of Changes section appears at the end of this Standard.
Document History