ETSI - PRETS 300 796-2

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No.Two (DSS2) Protocol; Generic Functional Protocol; Core Aspects; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 January 1998
Status: inactive
Page Count: 29
scope:

This second part of ETS 300 796 is applicable to the stage three of the generic functional protocol core aspects for the support of supplementary services for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as provided by European public telecommunications operators at the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [9]) by means of the Digital Subscriber Signalling System No. two (DSS2) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see CCITT Recommendation I.130 [8]).

This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the B-ISDN DSS2 generic functional protocol core aspects for the support of supplementary services as specified in ETS 300 796-1 [5] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7].

The supplier of a protocol implementation which is claimed to conform to ETS 300 796-1 [5] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

April 1, 1998
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Generic Functional Protocol; Core Aspects; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
PRETS 300 796-2
January 1, 1998
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No.Two (DSS2) Protocol; Generic Functional Protocol; Core Aspects; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 796 is applicable to the stage three of the generic functional protocol core aspects for the support of supplementary services for the pan-European Broadband Integrated...
February 1, 1997
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Generic Functional Protocol; Core Aspects; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 796 is applicable to the stage three of the generic functional protocol core aspects for the support of supplementary services for the pan-European Broadband Integrated...

References

Advertisement