DS/EN ISO/IEC 9592-4
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 4: Plus Lumière and Surfaces, PHIGS PLUS
| Organization: | DS |
| Publication Date: | 28 March 1996 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Computer graphics): | 35.140 |
scope:
This part of PHIGS specifies an additional set of functionality of the Programmer's Hierarchical Interactive Graphics System. This additional functionality is intended to satisfy basic application requirements in the areas of lighting and shading and defines additional primitives and functionality for controlling the rendering of 3D objects. It relies on the coexistence of the functions and functionality specified in ISO/IEC 9592-1, and is meant to extend that functionality in the above areas.
Document History