BSI - BS EN ISO 15156-3

Petroleum, petrochemical and natural gas industries Materials for use in H2S-containing environments in oil and gas production Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys

inactive
Buy Now
Organization: BSI
Publication Date: 23 December 2003
Status: inactive
Page Count: 84
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
scope:

This part of ISO 15156 gives requirements and recommendations for the selection and qualification of CRAs (corrosion-resistant alloys) and other alloys for service in equipment, used in oil and natural gas production and natural gas treatment plants in H2S-containing environments, whose failure could pose a risk to the health and safety of the public and personnel or to the environment. It can be applied to help to avoid costly corrosion damage to the equipment itself. It supplements, but does not replace, the materials' requirements of the appropriate design codes, standards or regulations.

This part of ISO 15156 addresses the resistance of these materials to damage that may be caused by sulfide stress-cracking (SSC), stress-corrosion cracking (SCC) and galvanically-induced hydrogen stress-cracking (GHSC).

This part of ISO 15156 is only concerned with cracking. Loss of material by general (mass loss) or localized corrosion is not addressed.

Table 1 provides a non-exhaustive list of equipment to which this part of ISO 15156 is applicable, including permitted exclusions.

This part of ISO 15156 applies to the qualification and selection of materials for equipment designed and constructed using conventional elastic design criteria. For designs utilizing plastic criteria (e.g. strain-based and limit-state designs), see ISO 15156-1:2001, Clause 5.

This part of ISO 15156 is not necessarily suitable for application to equipment used in refining or downstream processes and equipment.

Document History

November 30, 2020
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
A description is not available for this item.
September 30, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
A description is not available for this item.
September 30, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
A description is not available for this item.
November 30, 2009
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
A description is not available for this item.
BS EN ISO 15156-3
December 23, 2003
Petroleum, petrochemical and natural gas industries Materials for use in H2S-containing environments in oil and gas production Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
This part of ISO 15156 gives requirements and recommendations for the selection and qualification of CRAs (corrosion-resistant alloys) and other alloys for service in equipment, used in oil and...
December 23, 2003
Petroleum, petrochemical and natural gas industries Materials for use in H2S-containing environments in oil and gas production Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
A description is not available for this item.

References

Advertisement