ASTM International - ASTM F2251-03
Standard Test Method for Thickness Measurement of Flexible Packaging Material
| Organization: | ASTM International |
| Publication Date: | 10 June 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Packaging materials and accessories): | 55.040 |
scope:
1.1 This test method covers the measurement of thickness of flexible packaging materials using contact micrometers.
1.2 The Precision and Bias statement for this test method was developed using both handheld and bench top micrometers with foot sizes ranging from 4.8 to 15.9 mm (3/16 to 5/8 in.).
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History