JSA - JIS B 0209-1

ISO general purpose metric screw threads - Tolerances - Part 1: Principles and basic data

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 December 2001
Status: active
Page Count: 24
ICS Code (Metric screw threads): 21.040.10
scope:

This Standard specifies the tolerance system for IS0 general purpose metric screw threads (M) conforming to JIS B 0205-2.

The tolerance system refers to the basic profile in accordance with JIS B 0205-1.

Remarks: The International Standard corresponding to this Standard is as follows.

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

IS0 965-1 1998 IS0 general purpose metric screw threads - Tolerances - Part 1: Principles and basic data (IDT)

Document History

JIS B 0209-1
December 20, 2001
ISO general purpose metric screw threads - Tolerances - Part 1: Principles and basic data
This Standard specifies the tolerance system for IS0 general purpose metric screw threads (M) conforming to JIS B 0205-2. The tolerance system refers to the basic profile in accordance with JIS B...

References

Advertisement