DLA - SMD-5962-83025 REV F

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 July 1992
Status: inactive
Page Count: 22
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit 01 54ALS169 Synchronous 4-bit up/down binary counter 02 54ALS569 Synchronous 4-bit up/down binary counter with 3-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, PD: 1/ Device type 01 - - - - - - - - - - - - - - - - - 137.5 mW Device type 02 - - - - - - - - - - - - - - - - - 176 mW Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): VIL = +125°C - - - - - - - - - - - - - - - - - - - 0.7 V dc VIL = +25°C - - - - - - - - - - - - - - - - - - - 0.8 V dc VIL = −55°C - - - - - - - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C Width of clock pulse ( tP CLK ): Device types 01, 02 - - - - - - - - - - - - - - - 20 ns minimum Width of asynchronous clear pulse (tP [A bar][C bar][L bar][R bar]): Device type 02 - - - - - - - - - - - - - - - - - - 20 ns minimum Setup times before clock (tsu): DATA: Device type 01 - - - - - - - - - - - - - - - - - - 20 ns minimum Device type 02 - - - - - - - - - - - - - - - - - - 25 ns minimum Synchronous clear ([S bar][C bar][L bar][R bar]): Device type 02 (low) - - - - - - - - - - - - - - - 20 ns minimum Device type 02 (inactive) - - - - - - - - - - - - 35 ns minimum Asynchronous clear ([A bar][C bar][L bar][R bar]): Device type 02 (inactive) - - - - - - - - - - - - 10 ns minimum Synchronous [L bar][O bar][A bar][D bar]: Device types 01, 02 (low) - - - - - - - - - - - - 20 ns minimum Device type 02 (inactive) - - - - - - - - - - - - 35 ns minimum [E bar][N bar][P bar]/[E bar][N bar][T bar]: Device types 01, 02 (low) - - - - - - - - - - - - 25 ns minimum Device type 01 (high) - - - - - - - - - - - - - - 25 ns minimum Device type 02 - - - - - - - - - - - - - - - - - - 35 ns minimum U/[D bar]: Device type 01 - - - - - - - - - - - - - - - - - - 28 ns minimum Device type 02 - - - - - - - - - - - - - - - - - - 35 ns minimum Hold time (th): Device types 01, 02 - - - - - - - - - - - - - - - 0 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 26, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 21, 2005
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 31, 2002
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-83025 REV F
July 6, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 16, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.
June 10, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.
October 2, 1986
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.
September 26, 1985
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.
March 18, 1985
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.
March 1, 1984
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, 4-BIT UP/DOWN BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement