DS/EN ISO 8256
Plastics - Determination of tensile-impact strength
inactive
| Organization: | DS |
| Publication Date: | 30 January 1997 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This Standard specifies two methods for the determination of the energy required to rupture test specimens of plastics under a specified tensile-impact velocity.
Document History
July 28, 2004
Plastics – Determination of tensile-impact strength
This International Standard specifies two methods (method A and method B) for the determination of the tensile-impact strength of plastics under defined conditions. The tests can be described as...
DS/EN ISO 8256
January 30, 1997
Plastics - Determination of tensile-impact strength
This Standard specifies two methods for the determination of the energy required to rupture test specimens of plastics under a specified tensile-impact velocity.
Plastics – Determination of tensile-impact strength (ISO/FDIS 8256:2023)
ISO 8256:2004 specifies two methods (method A and method B) for the determination of the tensile-impact strength of plastics under defined conditions. The tests can be described as tensile tests at...
Plastics – Determination of tensile-impact strength (ISO/DIS 8256:2022)
ISO 8256:2004 specifies two methods (method A and method B) for the determination of the tensile-impact strength of plastics under defined conditions. The tests can be described as tensile tests at...