FORD ESA-M1C75-B

GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION (POLYETHYLENE AND MOLYBDENUM DISULFIDE ADDITIVES) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 22 October 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is a NLGI No. 2 grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long life lubricant. This grease shall be a homogeneous product, free from oil separations, abrasive fillers, and be non-corrosive to the lubricated parts in service.

Document History

October 14, 2022
GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI Grade 2 grease consisting of a mineral oil and lithium soap base with polyethylene and molybdenum disulfide additives to give the desired...
February 1, 2022
GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI Grade 2 grease consisting of a mineral oil and lithium soap base with polyethylene and molybdenum disulfide additives to give the desired...
July 17, 2012
GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI Grade 2 grease consisting of a mineral oil and lithium soap base with polyethylene and molybdenum disulfide additives to give the desired...
FORD ESA-M1C75-B
October 22, 2003
GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION (POLYETHYLENE AND MOLYBDENUM DISULFIDE ADDITIVES) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a NLGI No. 2 grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long life...
September 1, 1983
GREASE, GENERAL CHASSIS, LONG LIFE LUBRICATION (POLYETHYLENE AND MOLYBDENUM DISULFIDE ADDITIVES)
1. SCOPE: The material defined by this specification is a NLGI No. 2 grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long life...

References

Advertisement