AFNOR - NF EN 301253
Fixed Radio Systems - Point-to-multipoint equipment - Frequency Hopping Code Division Multiple Access (FH-CDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 February 2000 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Transmission systems): | 33.040.20 |
Document History
NF EN 301253
February 1, 2000
Fixed Radio Systems - Point-to-multipoint equipment - Frequency Hopping Code Division Multiple Access (FH-CDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
A description is not available for this item.