NPFC - MIL-S-19500/168

SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON, TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, TX2N1771A, TX2N1772A, TX2N1774A, TX2N1776A, TX2N1777A

inactive
Buy Now
Organization: NPFC
Publication Date: 29 January 1968
Status: inactive
Page Count: 22
scope:

This specification covers the detail requirements for PNPN silicon power, reverse-blocking triode, thyristors and is in accordance with MIL-S-19500 except as otherwise specified herein. The prefix "TX" is used on devices submitted to and passing the special process-conditioning, testing, and screening specified in 4.6 through 4.6.6.3.

See figure 1 (TO-64).

(See 6.2)

BAROMETRIC PRESSURE, REDUCED: 8mm Hg at 50 to 300 volts (2N1771A thru 2N1776A) 15mm Hg at 400 volts (2N1777A)

Document History

March 18, 2019
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON, TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, 2N1778A, AND 2N2619A, QUALITY LEVELS JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNPN, silicon power, reverse-blocking triode thyristors. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each...
May 24, 2016
Semiconductor Device, Thyristors (Controlled Rectifiers), Silicon, Types 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, 2N1778A, and 2N2619A, JAN, JANTX, and JANTXV
A description is not available for this item.
August 15, 2011
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON, TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, 2N1778A, AND 2N2619A, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNPN, silicon power, reverse-blocking triode thyristors. Three levels of product assurance are provided for each device type as specified in...
June 13, 2007
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON, TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, 2N1778A, AND 2N2619A, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNPN, silicon power, reverse-blocking triode thyristors. Three levels of product assurance are provided for each device type as specified in...
December 4, 2006
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON, TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, 2N1778A, AND 2N2619A, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNPN, silicon power, reverse-blocking triode thyristors. Three levels of product assurance are provided for each device type as specified in...
March 14, 2006
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON, TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, 2N1778A, 2N2619A, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNPN, silicon power, reverse-blocking triode thyristors. Three levels of product assurance are provided for each device type as specified in...
August 1, 2003
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON, TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, 2N1778A, 2N2619A, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNPN, silicon power, reverse-blocking triode thyristors. Three levels of product assurance are provided for each device type as specified in...
May 6, 1999
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, JAN, JANTX, AND JANTXV
A description is not available for this item.
October 17, 1998
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNPN, silicon power, reverse-blocking triode thyristors. Three levels of product assurance are provided for each device type as specified in...
October 15, 1997
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON TYPES 2Nl77lA, 2N1772A, 2Nl774A, 2N1776A, 2NlmA, JAN, AND JANTX
This specification covers the performance requirements for PNPN, silicon power, reverse-blocking triode thyristors. Two levels of product assurance are provided for each device type as specified in...
MIL-S-19500/168
January 29, 1968
SEMICONDUCTOR DEVICE, THYRISTORS (CONTROLLED RECTIFIERS), SILICON, TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A, TX2N1771A, TX2N1772A, TX2N1774A, TX2N1776A, TX2N1777A
This specification covers the detail requirements for PNPN silicon power, reverse-blocking triode, thyristors and is in accordance with MIL-S-19500 except as otherwise specified herein. The prefix...
August 18, 1965
SEMICONDUCTOR DEVICES, THYRISTORS (CONTROLLED RECTIFIERS), SILICON TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A
A description is not available for this item.
April 5, 1965
SEMICONDUCTOR DEVICE, THYRISTORS CONTROLLED RECTIFIERS TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A
A description is not available for this item.
December 11, 1964
SEMICONDUCTOR DEVICE, THYRISTORS CONTROLLED RECTIFIERS TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A
A description is not available for this item.
November 4, 1964
SEMICONDUCTOR DEVICES, CONTROLLED RECTIFIER TYPES 2N1771A, 2N1772A, 2N1774A, 2N1776A, 2N1777A
A description is not available for this item.
April 6, 1961
SEMICONDUCTOR DEVICES, CONTROLLED RECTIFIER, TYPES 2N1771A, 2N1772A, 2N1174A, 2N1776A, 2N1777A
A description is not available for this item.

References

Advertisement