CSA ISO/IEC ISP 10613-16

Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 16: Definition of Profile RA53.1121, Relaying the Connectionless-Mode Network Service between Token Ring LAN Subnetworks and PSDNs Using Virtual Calls over a Digital Data Circuit/CSDN Leased Line Permanent Access

inactive
Buy Now
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 19
scope:

General

ISO/IEC ISP 10613 is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that collectively provide a network-relay function for the connectionless-mode Network Service.

This part of ISO/IEC ISP 10613 defmes the RA53.1121 profile, which is applicable to intenvorking units operating between Token Ring LAN subnetworks and PSDNs using virtual calls over a digital data circuiî/CSDN leased line permanent access.

Document History

CSA ISO/IEC ISP 10613-16
July 1, 1999
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 16: Definition of Profile RA53.1121, Relaying the Connectionless-Mode Network Service between Token Ring LAN Subnetworks and PSDNs Using Virtual Calls over a Digital Data Circuit/CSDN Leased Line Permanent Access
General ISO/IEC ISP 10613 is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that...
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 16: Definition of Profile RA53.1121, Relaying the Connectionless-Mode Network Service between Token Ring LAN Subnetworks and PSDNs Using Virtual Calls over a Digital Data Circuit/CSDN Leased Line Permanent Access
General ISO/IEC ISP 10613 is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that...

References

Advertisement