BSI - BS 3592-2
Steel Wire for Rubber Hose Reinforcement Part 2: Metallic Coated Steel Wire for the Bonded Reinforcement of Hydraulic Hoses
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 March 1986 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
Requirements for metallic coated patented drawn carbon steel wire in diameters 0.20 mm to 0.71 mm and of high tensile strengths.
Document History
February 28, 1992
Steel Wire for Hose Reinforcement Part 2: Specification for Metallic Coated Steel Wire for the Bonded Reinforcement of Hydraulic Hoses
A description is not available for this item.
BS 3592-2
March 31, 1986
Steel Wire for Rubber Hose Reinforcement Part 2: Metallic Coated Steel Wire for the Bonded Reinforcement of Hydraulic Hoses
Requirements for metallic coated patented drawn carbon steel wire in diameters 0.20 mm to 0.71 mm and of high tensile strengths.
July 27, 1972
Specification for steel wire for rubber hose reinforcement. Coated patented steel wire
Specifies requirements for coated patented steel wire for rubber hose reinforcement. Three tensile ranges are specified for the fine sizes, three for the intermediate sizes and one for the large...