NPFC - MIL-DTL-11484/75
LAPEL BUTTON, OUTSTANDING LEADERSHIP MEDAL, NASA
| Organization: | NPFC |
| Publication Date: | 27 September 1996 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.
MATERIAL: Red Brass DIMENSIONS: DIAMETER: 9/16 inch (1.43 cm) (REF) THICKNESS (At Thickest Point): 0.080 inch ± 0.005 inch (0.203 cm ± 0.012 cm) FINISH: Gold Plated, Rose Gold Plated, Matte Finish and shall match TIOH Metal Finish Chip Number 20.
NOTES:
1. The term (REF) refers to the measurements taken from the Government furnished hub or die.
2. Lapel button shall be lacquered.
3. Attaching device shall be prong with pick and flat ball type clutch. The prong shall be centered on the reverse side and fused or soldered to the lapel button.
CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.
Document History