SN - NS-EN ISO 11290-1:1996/A1:2004

Amendment A1 - Microbiology of food and animal feeding stuffs - Horizontal method for the detection and enumeration of Listeria monocytogenes - Part 1: Detection method - Amendment 1: Modification of the isolation media and the haemolysis test, and inclusion of precision data (ISO 11290-1:1996/AM1:2004)

inactive, Most Current
Organization: SN
Publication Date: 10 February 2005
Status: inactive
ICS Code (Food microbiology): 07.100.30

Document History

NS-EN ISO 11290-1:1996/A1:2004
February 10, 2005
Amendment A1 - Microbiology of food and animal feeding stuffs - Horizontal method for the detection and enumeration of Listeria monocytogenes - Part 1: Detection method - Amendment 1: Modification of the isolation media and the haemolysis test, and inclusion of precision data (ISO 11290-1:1996/AM1:2004)
A description is not available for this item.
Advertisement