DS/EN 61811-55

Electromechanical all-or-nothing relays - Part 55: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 11 x 7,5 mm (max.) base

inactive
Organization: DS
Publication Date: 4 April 2003
Status: inactive
Page Count: 38
ICS Code (Other electromechanical components): 31.220.99
scope:

This part of IEC 61811 is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Relays according to this standard are provided for the operation in telecommunication applications. However, as electromechanical all-or-nothing relays they are also suitable for particular industrial and other applications. This standard selects from IEC 61810-7 and other sources the appropriate methods of test to be used in detail specifications derived from this specification, and contains basic test schedules to be used in the preparation of such specifications in accordance with IEC 61811-1. Detailed test schedules are contained in the detail specifications supplementary to this specification.

Document History

July 4, 2007
Electromechanical all-or-nothing relays - Part 55: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 11 x 7,5 mm (max.) base
This part of IEC 61811 is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Relays according to this standard are provided for the...
DS/EN 61811-55
April 4, 2003
Electromechanical all-or-nothing relays - Part 55: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 11 x 7,5 mm (max.) base
This part of IEC 61811 is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Relays according to this standard are provided for the...

References

Advertisement