DS/EN 300422-1 V1.2.2
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Publication Date: | 9 December 2001 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable. The present document applies to equipment with modulation systems operating on radio frequencies between 25 MHz and 3 GHz. Although analogue Frequency Modulation (FM) is at present used for the majority of radio microphones and other equipment covered by the present document, this specification does not preclude any other constant carrier modulation technique, e.g. Gaussian Filtered Minimum Shift Keying (GMSK) or Generalized Tamed Frequency Modulation (GTFM), provided that the modulation spectrum lies within a standardized spectral mask.
Document History