DLA - SMD-5962-91652 REV B

MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 June 1993
Status: inactive
Page Count: 20
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices. When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TDC1112-1 12-Bit D/A Converter, .048% ELD 02 TDC1112-2 12-Bit D/A Converter, .024% ELD

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline J D-3 (24-lead, 1.290" × .610" × .225") Dual-In-Line 3 C-4 (28-terminal, .460" × .460", × .100"), square chip carrier package.

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltages: VEEA (measured to AGND) - - - - - - - - - - - - - - - −7.0 V to +0.5 V VEEA (measured to VEED) - - - - - - - - - - - - - - - −50 mV to +50 mV VEED (measured to DGND) - - - - - - - - - - - - - - - −7.0 V to +0.5 V AGND (measured to DGND) - - - - - - - - - - - - - - - −0.5 V to +0.5 V Inputs: CONV, [C bar][O bar][N bar][V bar], FT, D1-12 (measured to DGND) 2/ - - - - - VEED to +0.0 V REF+, REF−, applied voltage (measured to AGND) 2/ - - VEEA to +0.0 V REF+, REF−, applied current externally forced 3/ 4/ ±3 mA Digital input current, externally forced 3/ 4/ - - - ±3 mA Outputs: OUT+, OUT−, applied voltage (measured to AGND) 2/ - - −2.0 V to +2.0 V OUT+, OUT−, applied current externally forced, (measured to AGND) 3/ 4/ - - - - - - - - - - - - - 50 mA Short-circuit duration (single output to GND) - - - Unlimited Storage temperature range - - - - - - - - - - - - - - - −60°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - +200°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - 1.6 W Thermal resistance, Junction-to-case (θJC)- - - - - - - See MIL-M-38510, appendix C

Clock frequency (fCLK) - - - - - - - - - - - - - - - - - 0 Hz to 50 MHZ Analog supply voltage (VEEA) (measured to AGND) - - - - −4.9 V to −5.5 V Analog supply voltage (VEEA) (measured to VEED) - - - - −20 mV to +20 mV Digital supply voltage (VEED) (measured to BGND) - - - - −4.9 V to −5.5 V Analog ground voltage (VAGND) (measured to DGND) - - - - −0.1 V to +0.1 V Reference voltage range (measured at REF−) - - - - - - - −0.7 V to −1.3 V Reference current range (measured at REF+) - - - - - - - 0.575 mA to 0.675 mA Compensation capacitor (CC) - - - - - - - - - - - - - - 0.01 µF minimum Digital input voltage, logic LOW (VIL) - - - - - - - - - −1.6 V maximum Digital input voltage, logic HIGH (VIH) - - - - - - - - −1.0 V minimum Input data setup time (tS) - - - - - - - - - - - - - - - 18 ns minimum Input data hold time (tH) - - - - - - - - - - - - - - - 0 ns minimum Setup time, data to FT (tSF) - - - - - - - - - - - - - - 7 ns maximum Hold time, data to FT (tHF) - - - - - - - - - - - - - - - 24 ns maximum CONV input voltage, common mode range (VICM) - - - - - - −0.5 V to −2.0 V CONV input voltage, differential (VIDF) - - - - - - - - 0.4 V to 1.2 V CONV pulse width, low (tPWL): ≥ 40 MSPS - - - - - - - - - - - - - - - - - - - - - 10.5 ns minimum < 40 MSPS - - - - - - - - - - - - - - - - - - - - - 11 ns minimum CONV pulse width, high (tPWH): ≥ 40 MSPS - - - - - - - - - - - - - - - - - - - - - 8.5 ns minimum < 40 MSPS - - - - - - - - - - - - - - - - - - - - - 9.0 ns minimum Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

March 5, 2018
MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 7, 2006
MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91652 REV B
June 14, 1993
MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
March 23, 1993
MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
September 20, 1991
MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement