NPFC - MIL-DTL-26894

HOSE AND HOSE ASSEMBLY, RUBBER, GASOLINE, REFUELING, LOW TEMPERATURE

inactive
Buy Now
Organization: NPFC
Publication Date: 30 June 1998
Status: inactive
Page Count: 12
scope:

This specification contains the requirements for a low temperature, 4-inch ID gasoline refueling rubber hose and hose assembly.

intended Use:

The hose assembly covered by this specification is intended for use as an integral part of a gasoline or jet fuel-dispensing system for installation on a type MH-2 refueling trailer conforming to... View More

Document History

November 16, 2023
HOSE AND HOSE ASSEMBLY, RUBBER, GASOLINE, REFUELING, LOW TEMPERATURE
Scope. This specification covers the requirements for hose and hose assembly, rubber, gasoline, refueling, low temperature. The rubber hose and hose assemblies are 4-inch ID for gasoline or JP-8 and...
April 1, 2019
HOSE AND HOSE ASSEMBLY, RUBBER, GASOLINE, REFUELING, LOW TEMPERATURE
Scope. This specification covers the requirements for hose and hose assembly, rubber, gasoline, refueling, low temperature. The rubber hose and hose assemblies are 4-inch ID for gasoline or JP-8...
MIL-DTL-26894
June 30, 1998
HOSE AND HOSE ASSEMBLY, RUBBER, GASOLINE, REFUELING, LOW TEMPERATURE
The hose assembly covered by this specification is intended for use as an integral part of a gasoline or jet fuel-dispensing system for installation on a type MH-2 refueling trailer conforming to...
July 13, 1976
HOSE AND HOSE ASSEMBLY, RUBBER, GASOLINE, REFUELING, LOW TEMPERATURE
The hose assembly covered by this specification is intended for use as an integral part of a gasoline or jet fuel-dispensing system, for installation on a Type MH-2 refueling trailer conforming to...
January 19, 1965
HOSE AND HOSE ASSEMBLY, RUBBER, GASOLINE, REFUELING, LOW TEMPERATURE
A description is not available for this item.
October 2, 1963
HOSE AND HOSE ASSEMBLY, RUBBER, GASOLINE, REFUELING, LOW TEMPERATURE
A description is not available for this item.

References

Advertisement