AFNOR - NF EN 60603-6

Connectors for frequencies below 3 MHz for use with printed boards. . Part 6 : edge-docket connectors and printed-board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness.

active, Most Current
Organization: AFNOR
Publication Date: 1 June 1998
Status: active
Page Count: 42
ICS Code (Printed circuits and boards): 31.180
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

NF EN 60603-6
June 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards. . Part 6 : edge-docket connectors and printed-board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness.
A description is not available for this item.
Advertisement