DS/EN 60730-1/A14
Automatic electrical controls for household and similar use – Part 1: General requirements
| Organization: | DS |
| Publication Date: | 19 April 2005 |
| Status: | inactive |
| Page Count: | 356 |
| ICS Code (Radio receivers): | 33.160.20 |
scope:
This standard applies to automatic electrical controls for use in, on, or in association with equipment for household and similar use, including controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. This standard applies to the inherent safety; to the operating values, operating times, and operating sequences where such are associated with equipment safety; and to the testing of automatic electrical control devices used in, or in association with, household or similar equipment. This standard is also applicable to controls for appliances within the scope of IEC 60335. This standard does not apply to automatic electrical controls designed exclusively for industrial applications. This standard is also applicable to individual controls utilised as part of control system or controls which are mechanically integral with multifunctional controls having non-electrical outp
Document History