DS/IEC 811-1-1

Common test methods for insulating and sheathing materials of electric cables - Part 1: Methods for general application - Section One: Measurement of thickness and overall dimensions - Tests for determining the mechanical properties

inactive, Most Current
Organization: DS
Publication Date: 3 December 1991
Status: inactive
ICS Code (Insulating gases): 29.040.20
ICS Code (Cables): 29.060.20
scope:

The standard specifies the test methods to be used for testi ng Polymeric insulating and sheathing materials of electric cables for power distribution and telecommunications includi ng cables used on ships. This Section 1 of Part 1 gives the methods for measuring the thicknesses and overall dimensions and for determining the mechanical properties, which apply to most common types of insulating and sheathing compounds ( elastomeric, PVC, PE, PP etc.).

Document History

DS/IEC 811-1-1
December 3, 1991
Common test methods for insulating and sheathing materials of electric cables - Part 1: Methods for general application - Section One: Measurement of thickness and overall dimensions - Tests for determining the mechanical properties
The standard specifies the test methods to be used for testi ng Polymeric insulating and sheathing materials of electric cables for power distribution and telecommunications includi ng cables used on...
April 14, 1988
Common test methods for insulating and sheathing materials o f electric cables - Part 1: Methods for general application - Section One - Measurement of thickness and overall dimensi ons - Tests for determining the mechanical properties
The standard specifies the test methods to be used for testing p olymeric insulating and sheathing materials of electric cables f or power distribution and telecommunications including cables us ed...

References

Advertisement