SNV - SN EN ISO 389-7

Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free- field and diffuse-field listening conditions (ISO 389-7:2005)

inactive
Organization: SNV
Publication Date: 1 March 2006
Status: inactive
Page Count: 18
ICS Code (Noise with respect to human beings): 13.140

Document History

June 1, 2020
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions
A description is not available for this item.
December 1, 2016
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions - Amendment 1: Reference threshold of hearing at 20 Hz and 18000 Hz under free-field listening conditions and at 20 Hz under diffusefield listening conditions; Amendment A1
A description is not available for this item.
SN EN ISO 389-7
March 1, 2006
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free- field and diffuse-field listening conditions (ISO 389-7:2005)
A description is not available for this item.
Advertisement