BSI - BS EN 2859
Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification = 1100 MPa (at Ambient Temperature)/235 Degrees C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 September 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
August 31, 2006
Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series - Classification: 1 100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
BS EN 2859
September 15, 1995
Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification = 1100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.