BSI - BS EN ISO 2177
Metallic coatings - Measurement of coating thickness - Coulometric method by anodic dissolution
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 1986 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Coulometric method by anodic dissolution using commercially or individually constructed instruments. Coatings to which the method is applicable and lists, in an appendix, typical electrolytes appropriate for these. Applicable to coatings on both cylindrical specimens and wires and flat specimens, and to multilayer systems.
Document History
July 6, 2005
Metallic Coatings - Measurement of Coating Thickness - Coulometric Method by Anodic Dissolution
A description is not available for this item.
BS EN ISO 2177
February 28, 1986
Metallic coatings - Measurement of coating thickness - Coulometric method by anodic dissolution
Coulometric method by anodic dissolution using commercially or individually constructed instruments. Coatings to which the method is applicable and lists, in an appendix, typical electrolytes...