ISO/IEC 18056

Information technology Telecommunications and information exchange between systems XML Protocol for Computer-Supported Telecommunications Applications (CSTA) Phase III

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2005
Status: inactive
Page Count: 514
ICS Code (Network layer): 35.100.30

Document History

September 1, 2012
Information technology - Telecommunications and information exchange between systems - XML Schema Definitions for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1 based protocol specified in ISO/IEC 18052. In...
May 15, 2010
Information technology - Telecommunications and information exchange between systems - XML protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1-based protocol specified in ISO/IEC 18052. In...
December 15, 2007
Information technology - Telecommunications and information exchange between systems - XML Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
A description is not available for this item.
ISO/IEC 18056
July 15, 2005
Information technology Telecommunications and information exchange between systems XML Protocol for Computer-Supported Telecommunications Applications (CSTA) Phase III
A description is not available for this item.
December 1, 2004
Information technology Telecommunications and information exchange between systems XML Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
A description is not available for this item.
Advertisement