ASHRAE - HVAC APPLICATIONS IP CH 51

Evaporative Cooling Applications

inactive
Organization: ASHRAE
Publication Date: 1 January 2003
Status: inactive
Page Count: 18
scope:

EVAPORATIVE cooling is energy-efficient, environmentally benign, and cost-effective in many applications and all climates. Applications range from comfort cooling in residential, agricultural, commercial, and institutional buildings, to industrial applications for spot cooling in mills, foundries, power plants, and other hot environments. Several types of apparatus cool by evaporating water directly in the airstream, including (1) direct evaporative coolers, (2) spray-filled and wetted-surface air washers, (3) sprayed-coil units, and (4) humidifiers. Indirect evaporative cooling equipment combines the evaporative cooling effect in a secondary airstream with a heat exchanger to produce cooling without adding moisture to the primary airstream.

Document History

January 1, 2015
SNOW MELTING AND FREEZE PROTECTION
A description is not available for this item.
January 1, 2011
SNOW MELTING AND FREEZE PROTECTION
A description is not available for this item.
January 1, 2007
EVAPORATIVE COOLING
EVAPORATIVE cooling is energy-efficient, environmentally benign, and cost-effective in many applications and all climates. Applications range from comfort cooling in residential, agricultural,...
HVAC APPLICATIONS IP CH 51
January 1, 2003
Evaporative Cooling Applications
EVAPORATIVE cooling is energy-efficient, environmentally benign, and cost-effective in many applications and all climates. Applications range from comfort cooling in residential, agricultural,...
January 1, 1999
Fire and Smoke Management
A description is not available for this item.

References

Advertisement