DS/EN 301175 V1.1.1

Cordless Terminal Mobility (CTM) - Phase 1; Service description

active, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

The present document defines the stage 1 service description for phase 1 of the Cordless Terminal Mobility (CTM) service. Stage 1 is an overall service description, primarily from the service subscriber s and user s point of view, but does not deal with the details of the human interface itself. The present document includes information applicable to network operators and terminal, switch and database manufacturers. The present document specifies the requirements where the service is provided to the CTM user via a telecommunications network that is either the pan-European Integrated Services Digital Network (ISDN) or a Public Switched Telephone Network (PSTN) as provided by European public telecommunications operators.

Document History

DS/EN 301175 V1.1.1
February 3, 1999
Cordless Terminal Mobility (CTM) - Phase 1; Service description
The present document defines the stage 1 service description for phase 1 of the Cordless Terminal Mobility (CTM) service. Stage 1 is an overall service description, primarily from the service...
Advertisement