CEN - EN 14037-1

Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 1: Technical specifications and requirements

inactive
Organization: CEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 22
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Central heating systems): 91.140.10

Document History

September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 1: Pre-fabricated ceiling mounted radiant panels for space heating - Technical specifications and requirements
This European Standard defines technical specifications and requirements of free hanging pre-fabricated ceiling mounted radiant panels with an air gap between construction and the emitter (not...
EN 14037-1
April 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 1: Technical specifications and requirements
A description is not available for this item.

References

Advertisement