NPFC - MIL-C-22249/27

CONNECTOR SETS, HEADER ASSEMBLY, 208-PIN (45 DEGREE (DEG.) ORIENTATION)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 29 September 1989
Status: active
Page Count: 9
scope:

This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation: MIL-C-22249(SH).

Document History

February 27, 2020
Connector Sets, Header Assembly, 208-Pin (45 degrees Orientation)
A description is not available for this item.
MIL-C-22249/27
September 29, 1989
CONNECTOR SETS, HEADER ASSEMBLY, 208-PIN (45 DEGREE (DEG.) ORIENTATION)
This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...
August 15, 1977
CONNECTOR SETS, HEADER ASSEMBLY, 208-PIN (45 DEGREE (DEG.) ORIENTATION)
A description is not available for this item.
August 9, 1968
CONNECTOR SETS, HEADER ASSEMBLY, 208-PIN (45 DEGREE (DEG.) ORIENTATION)
A description is not available for this item.
April 19, 1968
CONNECTOR SETS, HEADER ASSEMBLY, 208-PIN (45 DEGREE (DEG.) ORIENTATION)
A description is not available for this item.

References

Advertisement