ISO 3801
Textiles - Woven Fabrics - Determination of Mass per Unit Length and Mass per Unit Area
| Organization: | ISO |
| Publication Date: | 1 January 1977 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
SCOPE AND FIELD OF APPLICATION
This International Standard specifies methods for the determination of
a) the mass per unit length, and
b) the mass per unit area
of woven fabrics that have been conditioned in the Standard atmosphere for testing.
The methods are applicable to woven fabrics (including those of the "stretch" type) made up full width or folded down the middle, and apply to the determination of the fabric mass of complete pieces as weil as of Sample lengths.
Document History