IEC/TR 61000-1-4
Electromagnetic compatibility (EMC) Part 1-4: General Historical rationale for the limitation of power-frequency conducted harmonic current emissions from equipment, in the frequency range up to 2 kHz
| Organization: | IEC |
| Publication Date: | 1 May 2005 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of IEC 61000, which is an IEC technical report, reviews the sources and effects of power frequency conducted harmonic current emissions in the frequency range up to 2 kHz on the public electricity supply, and gives an account of the reasoning and calculations leading to the existing emission limits for equipment in the editions of IEC 61000-3-2, up to and including the second edition (2000) and its first amendment (2001), and in the first edition of IEC 61000-3-12 (2004).
The concepts in this technical report apply to all low voltage AC systems, but the numerical values apply specifically to the European 230 V/400 V 50 Hz system.
NOTE A rationale for the limits in future complete revisions of IEC 61000-3-2 or IEC 61000-3-12 or both will be included in a new technical report.
Document History