NEMA SB 11

Guide for Proper Use of System Smoke Detectors

inactive
Buy Now
Organization: NEMA
Publication Date: 1 June 2001
Status: inactive
Page Count: 54
scope:

Introduction

The purpose of this guide is to provide information concerning the proper application of smoke detectors used in conjunction with Fire Alarm Systems. It outlines basic principles, which should be considered in the application of early warning fire and smoke detection devices. Operating characteristics of detectors and environmental factors, which may either aid, delay or prevent their operation are presented.

Fire protection engineers, mechanical and electrical engineers, fire service personnel, fire alarm designers and installers will find the contents both educational and informative.

Though this information is based upon industry expertise and many years of experience, it is intended to be used only as a technical guide. The requirements of applicable codes and standards, as well as directives of the Authorities Having Jurisdiction (AHJ's) should be followed. In particular, NFPA 72 for installation of detectors and for testing of systems are key elements in the effectiveness of smoke detection systems.

Document History

January 1, 2017
Guide for Proper Use of System Smoke Detectors
This manual, developed by NEMA’s Fire, Life Safety, Security and Emergency Communications Section, provides technical information on basic fire alarm systems with a focus on early warning smoke...
January 1, 2011
Guide for Proper Use of System Smoke Detectors
This manual is developed by the Signaling Protection and Communication Section. It provides technical information on basic fire alarm systems with a focus on early-warning smoke detection devices....
NEMA SB 11
June 1, 2001
Guide for Proper Use of System Smoke Detectors
Introduction The purpose of this guide is to provide information concerning the proper application of smoke detectors used in conjunction with Fire Alarm Systems. It outlines basic principles, which...

References

Advertisement