IEEE 1015

Recommended Practice for Applying Low-Voltage Circuit Breakers Used in Industrial and Commercial Power Systems

inactive
Buy Now
Organization: IEEE
Publication Date: 10 February 1997
Status: inactive
Page Count: 193
scope:

This recommended practice provides information for selecting the proper circuit breaker for a particular application. This recommended practice helps the application engineer specify the type of circuit breaker, ratings, trip functions, accessories, acceptance tests, and maintenance requirements. It also discusses circuit breakers for special applications, e.g., instantaneous only and switches. In addition, it provides information for applying circuit breakers at different locations in the power system, and for protecting specifc components. Guidelines are given for coordinating combinations of line-side and load-side devices. Acceptance testing and maintenance guidelines are provided so that reliable operation can be verifed and maintained.

This recommended practice does not cover the selection and application of circuit breakers such as ground-fault circuit interrupters (GFCIs), marine circuit breakers, definite purpose circuit breakers, and supplementary circuit protectors. This recommended practice also does not discuss dc applications.

Document History

March 22, 2007
Applying Low- Voltage Circuit Breakers Used in Industrial and Commercial Power Systems
This recommended practice provides information for selecting the proper circuit breaker for a particular application. This recommended practice helps the application engineer specify the type of...
March 30, 2006
Applying Low-Voltage Circuit Breakers Used in Industrial and Commercial Power Systems
This recommended practice provides information for selecting the proper circuit breaker for a particular application. This recommended practice helps the application engineer specify the type of...
August 3, 2004
Recommended Practice for Applying Low-Voltage Circuit Breakers Used in Industrial and Commercial Power Systems
This recommended practice provides information for selecting the proper circuit breaker for a particular application. This recommended practice helps the application engineer specify the type of...
IEEE 1015
February 10, 1997
Recommended Practice for Applying Low-Voltage Circuit Breakers Used in Industrial and Commercial Power Systems
This recommended practice provides information for selecting the proper circuit breaker for a particular application. This recommended practice helps the application engineer specify the type of...

References

Advertisement