DS/EN 60598-2-6/A1

Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers or convertors for filament lamps

inactive
Organization: DS
Publication Date: 19 March 1997
Status: inactive
Page Count: 10
ICS Code (Luminaires): 29.140.40
scope:

This section of IEC 598-2 specifies requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: - 1 000 V for class I and Class II luminaires and - 250 V for class 0 luminaires. Is to be read in conjunction with those sections of IEC 598-1 to which reference is made. This section does not apply to class III luminaires.

Document History

February 15, 2007
Interpretation sheet to IEC 60598-2-6 – Luminaires – Part 2: Particular requirements – Section 6: Luminaires with built-in transformers for filament lamps
This section of 60598-2 specifies requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: – 1 000 V for class I and Class II...
DS/EN 60598-2-6/A1
March 19, 1997
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers or convertors for filament lamps
This section of IEC 598-2 specifies requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: - 1 000 V for class I and Class...
December 7, 1995
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
This section of IEC 598-2 specifies requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: - 1 000 V for class I and Class...
Advertisement