NPFC - MIL-DTL-11484/180

LAPEL BUTTON, EXCEPTIONAL CIVILIAN SERVICE AWARD, ARMY

inactive
Buy Now
Organization: NPFC
Publication Date: 27 September 1996
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

MATERIAL: Red Brass DIMENSIONS: DIAMETER: ⅝ inch (1.59 cm) (REF) THICKNESS (At Edge): 0.090 inch ± 0.010 inch (0.229 cm ± 0.025 cm) FINISH: Gold Plated, Matte Finish, Polished Highlights and shall match TIOH Metal Finish Chip Number 8.

NOTES:

1. The term (REF) refers to the measurements taken from the Government furnished hub or die.

2. Attaching device shall be prong with pick and flat ball type clutch. The prong shall be centered on the reverse side and fused or soldered to the lapel button.

CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.

Document History

June 3, 2020
LAPEL BUTTON, DISTINGUISHED CIVILIAN SERVICE, U.S. ARMY
A description is not available for this item.
August 10, 2015
LAPEL BUTTON, DISTINGUISHED CIVILIAN SERVICE, U.S. ARMY
A description is not available for this item.
April 23, 2013
Lapel Button, Exceptional Civilian Service Award, Army
A description is not available for this item.
June 26, 2001
LAPEL BUTTON, EXCEPTIONAL CIVILIAN SERVICE AWARD, ARMY
A description is not available for this item.
January 20, 1999
LAPEL BUTTON, EXCEPTIONAL CIVILIAN SERVICE AWARD, ARMY
A description is not available for this item.
MIL-DTL-11484/180
September 27, 1996
LAPEL BUTTON, EXCEPTIONAL CIVILIAN SERVICE AWARD, ARMY
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
January 14, 1994
LAPEL BUTTON, EXCEPTIONAL CIVILIAN SERVICE AWARD, ARMY
A description is not available for this item.
April 24, 1992
LAPEL BUTTON, EXCEPTIONAL CIVILIAN SERVICE AWARD, ARMY
A description is not available for this item.
May 28, 1991
LAPEL BUTTON, EXCEPTIONAL CIVILIAN SERVICE AWARD, ARMY
A description is not available for this item.

References

Advertisement