ANSI - INCITS/ISO/IEC 7816-8
Identification cards Integrated circuit(s) cards with contacts Part 8: Security related interindustry commands
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 1 October 1999 |
| Status: | active |
| Page Count: | 32 |
Document History
January 1, 2021
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
November 1, 2016
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands that may be used for security operations. This document also provides informative directives on how to construct security mechanisms with ISO/IEC 7816-4...
INCITS/ISO/IEC 7816-8
October 1, 1999
Identification cards Integrated circuit(s) cards with contacts Part 8: Security related interindustry commands
A description is not available for this item.