FORD - WSS-M2P178-A3
PAINT PERFORMANCE, HEAT RESISTANT COATING, 450 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 28 August 2002 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.SCOPE
These specifications define the performance requirements for a heat and corrosion resistant coating.
Document History
March 17, 2009
PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 450 DEGREE C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heat and corrosion resistant coating for brake components.
October 28, 2005
PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 450 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heat and corrosion resistant coating for brake components.
WSS-M2P178-A3
August 28, 2002
PAINT PERFORMANCE, HEAT RESISTANT COATING, 450 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
1.SCOPE
These specifications define the performance requirements for a heat and corrosion resistant coating.